Status: | Active |
---|---|
Series: | FSL136HR |
RoHS: | Compliant |
Internal Avalanche-Rugged SenseFET (650V) |
Under 50mW Standby Power Consumption at 265VAC, No-load Condition with Burst Mode |
Precision Fixed Operating Frequency with Frequency Modulation for Attenuating EMI |
Internal Startup Circuit |
Built-in Soft-Start: 20ms |
Pulse-by-Pulse Current Limiting |
Various Protections: Over-Voltage Protection(OVP), Overload Protection (OLP), Output-ShortProtection (OSP), Abnormal Over-CurrentProtection (AOCP), Internal Thermal ShutdownFunction with Hysteresis (TSD) |
Auto-Restart Mode |
Under-Voltage Lockout (UVLO) |
Low Operating Current: 1.8mA |
Adjustable Peak Current Limit |
Applications |
---|
Motion Control - Home Appliance |
Smart Grid |
End Products |
---|
Motion Control - Industrial Motor |
Smart Meter |
Description | FSL136HR |
---|---|
Compliance | Pb-free Halide free |
Control Mode | Current Mode |
fsw Typ (kHz) | 100 |
RDS(ON) Typ (Ω) | 3.5 |
V(BR)DSS Max (V) | 650 |
IPeak (mA) | 2150 |
HV Start-up Min (V) | Yes |
UVLO | Yes |
Short Circuit Protection | Yes |
Latch | No |
Package Type | PDIP-8 |
Ac/Dc Conv, 26V, Dip-8 | Newark Electronics |
AC/DC CONV, 26V, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a FSL136HR?
Additional datasheets, footprints and schematics for FSL136HR are listed on our Part Details page. You can also find images and similar parts to FSL136HR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSL136HR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSL136HR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSL136HR fall under?
The FSL136HR is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to FSL136HR when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSL136HR you can contact the distributor directly for product support, shipping queries etc.
Is the FSL136HR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSL136HR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FSL136HR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSL136HR often in real-time on the comparison pages.
What if I can't find stock of FSL136HR?
You can fill out our help required form which you can use to request a quote for FSL136HR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.