Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Avalanche-Rugged SenseFET: 650V |
Under 50mW Standby Power Consumption at 265VAC, No-Load Condition with Burst Mode |
Precision Fixed Operating Frequency with Frequency Modulation for Attenuating EMI |
Internal Startup Circuit |
Built-in Soft-Start: 15ms |
Pulse-by-Pulse Current Limiting |
Various Protections: Over-Voltage Protection (OVP), Overload Protection (OLP), Output-Short Protection (OSP), Abnormal Over-Current Protection (AOCP), Internal Thermal Shutdown Function with Hysteresis (TSD) |
Auto-Restart Mode |
Under-Voltage Lockout (UVLO) |
Low Operating Current: 1.8mA |
Adjustable Peak Current Limit |
Applications |
---|
Motion Control - Home Appliance |
Smart Grid |
End Products |
---|
Motion Control - Industrial Motor |
Smart Meter |
Description | FSL106MR |
---|---|
Compliance | Pb-free Halide free |
Control Mode | Current Mode |
fsw Typ (kHz) | 67 |
RDS(ON) Typ (Ω) | 11.5 |
V(BR)DSS Max (V) | 650 |
IPeak (mA) | 580 |
HV Start-up Min (V) | Yes |
UVLO | Yes |
Short Circuit Protection | Yes |
Latch | No |
Package Type | PDIP-8 |
SWITCH, PWM, FET, 10W, 8DIP | Farnell |
Power Switcher/Tube |Onsemi FSL106MR | Newark Electronics |
Where can I find additional details, specifications and documents for a FSL106MR?
Additional datasheets, footprints and schematics for FSL106MR are listed on our Part Details page. You can also find images and similar parts to FSL106MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSL106MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSL106MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSL106MR fall under?
The FSL106MR is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to FSL106MR when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSL106MR you can contact the distributor directly for product support, shipping queries etc.
Is the FSL106MR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSL106MR have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FSL106MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSL106MR often in real-time on the comparison pages.
What if I can't find stock of FSL106MR?
You can fill out our help required form which you can use to request a quote for FSL106MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.