Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Advanced Burst-Mode Operation for Low Standby Power |
Random Frequency Fluctuation for Low EMI |
Pulse-by-Pulse Current Limit |
Various Protection Functions: Overload Protection (OLP), Over-Voltage Protection (OVP), Abnormal Over-Current Protection (AOCP), Internal Thermal Shutdown (TSD) with Hysteresis, Output-Short Protection (OSP), and Under-Voltage Lockout (UVLO) with Hysteresis |
Auto-Restart Mode |
Internal Startup Circuit |
Internal High-Voltage SenseFET: 650V |
Built-in Soft-Start: 15ms |
Applications |
---|
LCD TV |
LCD Monitor |
End Products |
---|
LED TV |
DVD/Set Top Boxes |
Description | FSGM300N |
---|---|
Compliance | Pb-free Halide free |
Control Mode | Current Mode |
fsw Typ (kHz) | 67 |
RDS(ON) Typ (Ω) | 14 |
V(BR)DSS Max (V) | 650 |
IPeak (mA) | 1600 |
HV Start-up Min (V) | Yes |
UVLO | Yes |
Short Circuit Protection | Yes |
Latch | No |
Package Type | PDIP-8 |
Green Mode Fps/Tube |Onsemi FSGM300N | Newark Electronics |
Where can I find additional details, specifications and documents for a FSGM300N?
Additional datasheets, footprints and schematics for FSGM300N are listed on our Part Details page. You can also find images and similar parts to FSGM300N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSGM300N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSGM300N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSGM300N fall under?
The FSGM300N is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to FSGM300N when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSGM300N you can contact the distributor directly for product support, shipping queries etc.
Is the FSGM300N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSGM300N have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FSGM300N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSGM300N often in real-time on the comparison pages.
What if I can't find stock of FSGM300N?
You can fill out our help required form which you can use to request a quote for FSGM300N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.