Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 15V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 15V |
Supply Voltage Max | 23V |
Controller IC Case Style | SOIC |
No. of Pins | 7Pins |
Frequency | 50kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +105°C |
Power Dissipation Pd | 660mW |
Supply Voltage Range | 15V to 23V |
Secondary Side PWM Cntrlr PRIM 53KHz 7-Pin SOP T/R | Avnet America |
PWM CONTROLLER, PRIMARY, CV/CC, 7SOIC | Farnell |
Where can I find additional details, specifications and documents for a FSEZ1317MY?
Additional datasheets, footprints and schematics for FSEZ1317MY are listed on our Part Details page. You can also find images and similar parts to FSEZ1317MY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSEZ1317MY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSEZ1317MY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSEZ1317MY fall under?
The FSEZ1317MY is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FSEZ1317MY when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSEZ1317MY you can contact the distributor directly for product support, shipping queries etc.
Is the FSEZ1317MY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSEZ1317MY have stock available?
Authorised distributors including Avnet America, Farnell and Avnet Asia have stock available or on a lead time for FSEZ1317MY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSEZ1317MY often in real-time on the comparison pages.
What if I can't find stock of FSEZ1317MY?
You can fill out our help required form which you can use to request a quote for FSEZ1317MY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.