Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Avalanche-Rugged SenseFET |
Precision Fixed Operating Frequency: 67KHz |
Consumes Under 0.2W at 265VAC & No Load with Advanced Burst-Mode Operation |
Internal Start-up Circuit |
Pulse-by-Pulse Current Limiting |
Over-Voltage Protection (OVP) |
Overload Protection (OLP) |
Internal Thermal Shutdown Function (TSD) |
Auto-Restart Mode |
Under-Voltage Lockout (UVLO) with Hysteresis |
Built-in Soft-Start |
Secondary-Side Regulation |
Applications |
---|
Motion Control - Home Appliance |
Smart Grid |
End Products |
---|
Motion Control - Industrial Motor |
Smart Meter |
Description | FSDM311A |
---|---|
Compliance | Pb-free Halide free |
Control Mode | Current Mode |
fsw Typ (kHz) | 67 |
RDS(ON) Typ (Ω) | 14 |
V(BR)DSS Max (V) | 650 |
IPeak (mA) | 500 |
HV Start-up Min (V) | Yes |
UVLO | Yes |
Short Circuit Protection | Yes |
Latch | No |
Package Type | PDIP-8 |
PWR LOAD SWITCH, LOW SIDE, 20V, DIP-8 | element14 |
Pwr Load Switch, Low Side, 20V, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a FSDM311A?
Additional datasheets, footprints and schematics for FSDM311A are listed on our Part Details page. You can also find images and similar parts to FSDM311A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSDM311A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSDM311A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSDM311A fall under?
The FSDM311A is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to FSDM311A when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSDM311A you can contact the distributor directly for product support, shipping queries etc.
Is the FSDM311A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSDM311A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FSDM311A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSDM311A often in real-time on the comparison pages.
What if I can't find stock of FSDM311A?
You can fill out our help required form which you can use to request a quote for FSDM311A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.