Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | TO-220F |
No. of Pins | 6Pins |
Power Rating | 80W |
Topology | Flyback |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 7652 |
Frequency | 66kHz |
Input Voltage Max | 20V |
No. of Outputs | 1Outputs |
Operating Temperature Range | -25°C to +85°C |
Output Current Max | 3.8A |
Output Voltage | 650V |
Power Supply Type | SMPS |
Primary Input Voltage | 18V |
Supply Voltage Max | 20V |
Termination Type | Through Hole |
POWER SWITCH SMPS, SMD, TO-220F-6 | element14 |
Where can I find additional details, specifications and documents for a FSDM07652RBWDTU?
Additional datasheets, footprints and schematics for FSDM07652RBWDTU are listed on our Part Details page. You can also find images and similar parts to FSDM07652RBWDTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSDM07652RBWDTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSDM07652RBWDTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSDM07652RBWDTU fall under?
The FSDM07652RBWDTU is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FSDM07652RBWDTU when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSDM07652RBWDTU you can contact the distributor directly for product support, shipping queries etc.
Is the FSDM07652RBWDTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSDM07652RBWDTU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FSDM07652RBWDTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSDM07652RBWDTU often in real-time on the comparison pages.
What if I can't find stock of FSDM07652RBWDTU?
You can fill out our help required form which you can use to request a quote for FSDM07652RBWDTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.