Status: | Unknown |
---|---|
Series: | Motion SPM 3 Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
DC Collector Current | 15A |
Collector Emitter Saturation Voltage Vce(on) | 2V |
Power Dissipation Pd | 55W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | SPM27-CC |
No. of Pins | 27Pins |
Operating Temperature Max | 150°C |
Product Range | Motion SPM 3 Series |
SVHC | Lead (27-Jun-2018) |
Current Ic Continuous a Max | 15A |
Module Configuration | Six |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Power Dissipation Max | 55W |
Termination Type | Through Hole |
Transistor Type | IGBT Module |
Voltage Vces | 600V |
FSBB15CH60C Series 600 V 15 A 3-Phase IGBT Smart Power Module - SPM-27CC | Future Electronics |
6-PACK IGBT, MODULE, 15A, 600V 3 PH | element14 |
Igbt Array & Module Transistor, N Channel, 15 A, 2 V, 55 W, 600 V, Spm27-Cc Rohs Compliant: Yes |Onsemi FSBB15CH60C | Newark Electronics |
Where can I find additional details, specifications and documents for a FSBB15CH60C?
Additional datasheets, footprints and schematics for FSBB15CH60C are listed on our Part Details page. You can also find images and similar parts to FSBB15CH60C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSBB15CH60C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSBB15CH60C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSBB15CH60C fall under?
The FSBB15CH60C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FSBB15CH60C when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSBB15CH60C you can contact the distributor directly for product support, shipping queries etc.
Is the FSBB15CH60C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSBB15CH60C have stock available?
Authorised distributors including Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for FSBB15CH60C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSBB15CH60C often in real-time on the comparison pages.
What if I can't find stock of FSBB15CH60C?
You can fill out our help required form which you can use to request a quote for FSBB15CH60C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.