Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
UL Certified No. E209204 (UL1557) |
Optimized for over 10 kHz Switching Frequency |
500 V FRFET MOSFET 3-Phase Inverter with Gate Drivers and Protection |
Built-In Bootstrap Diodes Simplify PCB Layout |
Separate Open-Source Pins from Low-Side MOSFETs for Three-Phase Current-Sensing |
Active-HIGH Interface, Works with 3.3 / 5 V Logic, Schmitt-trigger Input |
Optimized for Low Electromagnetic Interference |
HVIC Temperature-Sensing Built-In for Temperature Monitoring |
HVIC for Gate Driving and Under-Voltage Protection |
Isolation Rating: 1500 Vrms / min. |
RoHS Complia |
Description | FSB50450BS |
---|---|
Compliance | Pb-free Halide free |
Family | SPM5 |
Type | 3-Phase Inverter MOSFET |
Substrate | Full Pack |
Input Logic | Active High |
Rated Voltage Min (V) | 500 |
IO @ 25 °C Min (A) | 2.2 |
VCE(sat) @ 25 °C Typ (V) | - |
RDS(on) (Ω) | 4.3 |
Emitter Configuration | 3 Source Pins |
Shutdown Pin | No |
Mounting Type | SMD |
Package Type | SMD-023 |
Power Module 3-Phase 1A 500V DIP-23 | RS |
IPM Module MOSFET 16.5V 1500V 23-Pin SPM5Q T/R | Avnet America |
Spm5 V3 Inv 500V 3.8Ohm/Reel Rohs Compliant: Yes |Onsemi FSB50450BS | Newark Electronics |
Where can I find additional details, specifications and documents for a FSB50450BS?
Additional datasheets, footprints and schematics for FSB50450BS are listed on our Part Details page. You can also find images and similar parts to FSB50450BS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSB50450BS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSB50450BS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSB50450BS fall under?
The FSB50450BS is listed under Discrete & Power Modules > Power Modules > Intelligent Power Modules (IPMs).
Can I view similar or alternative parts?
You can view similar parts to FSB50450BS when available in the Intelligent Power Modules (IPMs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSB50450BS you can contact the distributor directly for product support, shipping queries etc.
Is the FSB50450BS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSB50450BS have stock available?
Authorised distributors including Farnell, element14, RS, Avnet America and Newark Electronics have stock available or on a lead time for FSB50450BS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSB50450BS often in real-time on the comparison pages.
What if I can't find stock of FSB50450BS?
You can fill out our help required form which you can use to request a quote for FSB50450BS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.