Status: | Unknown |
---|---|
Series: | FSA4157 |
RoHS: | Compliant |
FSA4157A features lower ICC when the S input is lower than VCC |
Maximum 1.15 ohm On Resistance (RON) at 4.5V VCC |
0.3 ohm max RON flatness at 4.5V VCC |
Space saving 6-lead Pb-Free MicroPak⢠and SC70 6-lead surface mount packages |
Broad VCC operating range: |
FSA4157: 1.65V to 5.5V |
FSA4157A: 2.7V to 5.5V |
Fast turn-on and turn-off time |
Break-before-make enable circuitry |
Over-voltage tolerant TTL compatible control circuitry |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Compliance | Pb-free Halide free |
---|
SWITCH, ANALOG SPST, 4157, SC-70-6 | element14 |
Where can I find additional details, specifications and documents for a FSA4157P6?
Additional datasheets, footprints and schematics for FSA4157P6 are listed on our Part Details page. You can also find images and similar parts to FSA4157P6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA4157P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA4157P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA4157P6 fall under?
The FSA4157P6 is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA4157P6 when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA4157P6 you can contact the distributor directly for product support, shipping queries etc.
Is the FSA4157P6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA4157P6 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FSA4157P6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA4157P6 often in real-time on the comparison pages.
What if I can't find stock of FSA4157P6?
You can fill out our help required form which you can use to request a quote for FSA4157P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.