Status: | Active |
---|---|
Series: | FSA3357 |
RoHS: | Compliant |
Prices starting from US$0.40
Useful in both analog and digital applications |
Space saving US8 8-lead surface mount package |
Low On Resistance; < 9ohm on typ @ 3.3V VCC |
Broad VCC operating range; 1.65V to 5.5V |
Rail-to-Rail signal handling |
Power down high impedance control input |
Overvoltage tolerance of control input to 7.0V |
Break before make enable circuitry |
250 MHz - 3dB bandwidth |
Space saving Pb-Free MicroPakâ„¢ packaging |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSA3357 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Number of Switches | 1 |
Configuration | SP3T |
Icc Max (µA) | 10 |
ron Max (Ω) | 140 |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
Package Type | US8 |
Sp3T Analog Switch Rohs Compliant: Yes |Onsemi FSA3357K8X | Newark Electronics |
FSA Series SP3T 5.5 V 50 Ohm Surface Mount Low Voltage Analog Switch - US8-8 | Future Electronics |
IC, SWITCH, ANALOG, SP3T, LV, US8 | element14 |
Analog Switch Single SP3T 8-Pin US T/R | Avnet America |
Where can I find additional details, specifications and documents for a FSA3357K8X?
Additional datasheets, footprints and schematics for FSA3357K8X are listed on our Part Details page. You can also find images and similar parts to FSA3357K8X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA3357K8X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA3357K8X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA3357K8X fall under?
The FSA3357K8X is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA3357K8X when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA3357K8X you can contact the distributor directly for product support, shipping queries etc.
Is the FSA3357K8X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA3357K8X have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FSA3357K8X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA3357K8X often in real-time on the comparison pages.
What if I can't find stock of FSA3357K8X?
You can fill out our help required form which you can use to request a quote for FSA3357K8X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.