Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Control Type | - |
---|---|
Supply Voltage Range | 2.7V to 4.3V |
Control Interface | - |
Audio IC Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Type | SPDT |
Base Number | 2367 |
Control / Process Application | Cell Phone Digital Camera LCD Monitor Notebook PDA TV and Set-Top Box |
No. of Switches | 3 |
On State Resistance Max | 0.75ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 4.3V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Analog Switch Triple SPDT 14-Pin TSSOP T/R | Avnet America |
SWITCH, TRIPLE SPDT, SMD, TSSOP14 | element14 |
Where can I find additional details, specifications and documents for a FSA2367MTCX?
Additional datasheets, footprints and schematics for FSA2367MTCX are listed on our Part Details page. You can also find images and similar parts to FSA2367MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA2367MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA2367MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA2367MTCX fall under?
The FSA2367MTCX is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to FSA2367MTCX when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA2367MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the FSA2367MTCX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSA2367MTCX have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for FSA2367MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA2367MTCX often in real-time on the comparison pages.
What if I can't find stock of FSA2367MTCX?
You can fill out our help required form which you can use to request a quote for FSA2367MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.