Status: | Active |
---|---|
Series: | FSA2275A |
RoHS: | Compliant |
VDD Operating Range: 2.5 to 5.5 V |
External Capacitor Connection for Pop and Click Noise Suppression |
Power-Off Protection on Common Ports |
RON = 0.5 Ω (Typ.) at 2.5 V VDD |
THD+N = -105 dB; 2 VRMS, 20 kΩ Load; f = 1 kHz |
XTALK = -134 dB at 1 VRMS, 50 Ω Load; f = 1 kHz |
Off Isolation = -103 dB at 1 VRMS, 50 Ω Load; f = 1 kHz |
12-Lead UMLP 1.8 mm x 1.8 mm |
Removed R_SHUNT resistors for FSA2275A |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FSA2275A |
---|---|
Compliance | Pb-free Halide free |
Package Type | UQFN-12 |
Analogue Switch DPDT 5V MLP-12 | RS |
Fsa2275A Dpdt (0.5 ) Hifi Audio Switch W/ Negative Swing/Reel |Onsemi FSA2275AUMX | Newark Electronics |
DPDT (0.5 ?) HiFi Audio Switch w/ Negative Swing | Avnet America |
HIFI ANALOG SWITCH, 2CH, DPDT, UMLP-12 | Farnell |
Where can I find additional details, specifications and documents for a FSA2275AUMX?
Additional datasheets, footprints and schematics for FSA2275AUMX are listed on our Part Details page. You can also find images and similar parts to FSA2275AUMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA2275AUMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA2275AUMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA2275AUMX fall under?
The FSA2275AUMX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA2275AUMX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA2275AUMX you can contact the distributor directly for product support, shipping queries etc.
Is the FSA2275AUMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA2275AUMX have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FSA2275AUMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA2275AUMX often in real-time on the comparison pages.
What if I can't find stock of FSA2275AUMX?
You can fill out our help required form which you can use to request a quote for FSA2275AUMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.