Status: | Active |
---|---|
Series: | FSA2268 |
RoHS: | Compliant |
0.4Ω Typical On Resistance (RON) for +3.0V Supply |
0.25Ω Maximum RON Flatness for +3.0V Supply |
-3db Bandwidth: > 50MHz |
Low ICCT Current Over an Expanded Control Input Range |
Power-Off Protection on Common Ports |
Broad VCC Operating Range: 1.65 to 4.3V |
HBM JEDEC: JESD22-A114 |
I/O to GND: 13.5kV |
Power to GND: 16.0kV |
Noise Immunity Termination Resistors in FSA2268T |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSA2268 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | SPDT |
Icc Max (µA) | 0.5 |
ron Max (Ω) | 0.55 |
VCC Min (V) | 1.65 |
VCC Max (V) | 4.3 |
Package Type | UQFN-10 |
Switch, Dual Spdt, 16Kv Esd, Smd | Newark Electronics |
SWITCH, DUAL SPDT, 16KV ESD, SMD | Farnell |
Where can I find additional details, specifications and documents for a FSA2268UMX?
Additional datasheets, footprints and schematics for FSA2268UMX are listed on our Part Details page. You can also find images and similar parts to FSA2268UMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA2268UMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA2268UMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA2268UMX fall under?
The FSA2268UMX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA2268UMX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA2268UMX you can contact the distributor directly for product support, shipping queries etc.
Is the FSA2268UMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA2268UMX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FSA2268UMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA2268UMX often in real-time on the comparison pages.
What if I can't find stock of FSA2268UMX?
You can fill out our help required form which you can use to request a quote for FSA2268UMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.