Status: | Active |
---|---|
Series: | FSA2267A |
RoHS: | Compliant |
Typical 0.35Ω On Resistance (RON) for +2.7V supply |
FSA2267A features less then 10µA ICCT current when S Input is lower than VCC |
0.25Ω maximum RON flatness for +2.7V supply |
1.6mm x 2.1mm 10-Lead Pb-Free MicroPak™ package |
Broad VCC operating range |
Low THD (0.02% typical for 32W load) |
High current handling capability (350mA continuous current under 3.3V supply) |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSA2267A |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | SPDT |
Icc Max (µA) | 0.5 |
ron Max (Ω) | 1 |
VCC Min (V) | 2.3 |
VCC Max (V) | 4.3 |
Package Type | MSOP-10 |
IC, SWITCH, DUAL SPDT, SMD, MSOP10 | element14 |
Analogue Switch, Dual Channel, Spdt, 2, 350 Mohm, 2.3V To 4.3V, Msop, 10 |Onsemi FSA2267AMUX | Newark Electronics |
Analog Switch Dual SPDT 10-Pin MSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a FSA2267AMUX?
Additional datasheets, footprints and schematics for FSA2267AMUX are listed on our Part Details page. You can also find images and similar parts to FSA2267AMUX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA2267AMUX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA2267AMUX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA2267AMUX fall under?
The FSA2267AMUX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA2267AMUX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA2267AMUX you can contact the distributor directly for product support, shipping queries etc.
Is the FSA2267AMUX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA2267AMUX have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for FSA2267AMUX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA2267AMUX often in real-time on the comparison pages.
What if I can't find stock of FSA2267AMUX?
You can fill out our help required form which you can use to request a quote for FSA2267AMUX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.