Status: | Active |
---|---|
Series: | FS6377 |
RoHS: | Compliant |
Three on-chip PLLs with programmable reference and feedback dividers |
Four independently programmable muxes and post dividers |
I2C-bus serial interface |
Programmable power-down of all PLLs and output clock drivers |
One PLL and two mux/post-divider combinations can be modified by SEL_CD input |
Tristate outputs for board testing |
5 V to 3.3 V operation |
Accepts 5 MHz to 27 MHz crystal resonators |
Commercial and industrial temperature ranges offered |
Applications |
---|
Industrial |
Description | FS6377, 11486-913 |
---|---|
Compliance | Pb-free Halide free |
Input Level | CMOS TTL |
Output Level | TTL |
VS Typ (V) | 3.3 5 |
fin Typ (MHz) | 5-27 |
fout Typ (MHz) | 0.8-150 |
tJitter(Cy-Cy) Typ (ps) | 165 |
tJitter(Period) Typ (ps) | 390 |
tR & tF Typ (ps) | 1800 |
tR & tF Max (ps) | 2100 |
TA Max (°C) | 70 |
Package Type | SOIC−16 NB |
Ic, Pll Clock Generator, 27Mhz, Soic-16 | Newark Electronics |
PLL CLOCK GENERATOR, 150MHZ, SOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a FS6377-01IG-XTD?
Additional datasheets, footprints and schematics for FS6377-01IG-XTD are listed on our Part Details page. You can also find images and similar parts to FS6377-01IG-XTD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS6377-01IG-XTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS6377-01IG-XTD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS6377-01IG-XTD fall under?
The FS6377-01IG-XTD is listed under Timing, Logic & Memory > Clock Generation > PLL Clock Generators.
Can I view similar or alternative parts?
You can view similar parts to FS6377-01IG-XTD when available in the PLL Clock Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS6377-01IG-XTD you can contact the distributor directly for product support, shipping queries etc.
Is the FS6377-01IG-XTD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FS6377-01IG-XTD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FS6377-01IG-XTD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS6377-01IG-XTD often in real-time on the comparison pages.
What if I can't find stock of FS6377-01IG-XTD?
You can fill out our help required form which you can use to request a quote for FS6377-01IG-XTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.