Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.52
|
No stock
|
Buy Now |
Clock IC Type | Clock Generator |
---|---|
Frequency | 27MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
PLL CLOCK GENERATION IC, 27MHZ, SOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a FS6370-01G-XTD?
Additional datasheets, footprints and schematics for FS6370-01G-XTD are listed on our Part Details page. You can also find images and similar parts to FS6370-01G-XTD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS6370-01G-XTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS6370-01G-XTD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS6370-01G-XTD fall under?
The FS6370-01G-XTD is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to FS6370-01G-XTD when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS6370-01G-XTD you can contact the distributor directly for product support, shipping queries etc.
Is the FS6370-01G-XTD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS6370-01G-XTD have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FS6370-01G-XTD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS6370-01G-XTD often in real-time on the comparison pages.
What if I can't find stock of FS6370-01G-XTD?
You can fill out our help required form which you can use to request a quote for FS6370-01G-XTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.