Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$127.10
|
No stock
|
Buy Now | |
TE Store
from US$122.82
|
26
in stock
|
Buy Now | |
Sager
from US$104.11
|
13
in stock
|
Buy Now | |
Heilind Electronics
from US$120.36
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$120.36
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$57.76
|
-
|
Buy Now | |
Avnet America
from US$97.31
|
-
|
Buy Now | |
RS Americas
from US$137.82
|
-
|
Buy Now | |
element14
from US$61.34
|
-
|
Buy Now | |
TTI Europe
from US$91.09
|
-
|
Buy Now | |
Richardson RFPD
from US$74.58
|
-
|
Buy Now | |
Farnell
from US$64.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Full Scale Range | 15Nm |
---|---|
Supply Voltage | 5VDC |
Sensitivity Shift | ±.05% of FS |
Zero Shift in CTR | ±.05% of FS |
Force Direction | Compression |
Accuracy | ±1% of FS |
Sensor Type | OEM Compression Load Cells |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
FS2050 COMPRESSION LC1500 GRAM Force Sensor Type: OEM Compression Load Cells Full Scale Range: 15 Nm Operating Temperature Range: -40 – 85 °C Operating Temperature Range: -40 – 185 °F Output Signal Type: 1 – 4 V OEM Compression Load Cells 15 Nm | Compression Load Cell - 0.5-4.5V | Part Number: FS2050-0000-1500-G | Internal Number: FS2050-0000-1500-G | TE Connectivity | TE Store |
Force Sensors & Load Cells 1 - 4V @ 5VDC input Pin output 1500g | Sager |
FS2050 COMPRESSION LC1500 GRAM | Heilind Electronics |
Force Sensors load cell SMD 1500gr | RS |
Compression Load Cell, 1.5Kg, 5Vdc | Newark Electronics |
Low Force Compression Load Cell 3-Pin | Avnet America |
Sensor | RS Americas |
FORCE SENSORS AND LOAD CELLS | Richardson RFPD |
Where can I find additional details, specifications and documents for a FS2050-0000-1500-G?
Additional datasheets, footprints and schematics for FS2050-0000-1500-G are listed on our Part Details page. You can also find images and similar parts to FS2050-0000-1500-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS2050-0000-1500-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS2050-0000-1500-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS2050-0000-1500-G fall under?
The FS2050-0000-1500-G is listed under Sensors > Force Sensors > Force Sensor Elements.
Can I view similar or alternative parts?
You can view similar parts to FS2050-0000-1500-G when available in the Force Sensor Elements range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS2050-0000-1500-G you can contact the distributor directly for product support, shipping queries etc.
Is the FS2050-0000-1500-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS2050-0000-1500-G have stock available?
Authorised distributors including TE Store, Sager, Heilind Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for FS2050-0000-1500-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS2050-0000-1500-G often in real-time on the comparison pages.
What if I can't find stock of FS2050-0000-1500-G?
You can fill out our help required form which you can use to request a quote for FS2050-0000-1500-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.