Status: | Unknown |
---|---|
Series: | FS Series |
RoHS: | Unknown |
Capacitance | 0.47F |
---|---|
Voltage Rating | 11V |
Capacitor Terminals | Radial Leaded |
Product Range | FS Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 10.16mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 7ohm |
Capacitor Case Style | Coin |
Diameter | 28.5mm |
Height | 25.5mm |
SVHC | No SVHC (15-Jan-2018) |
.470Fv |Kemet FS1A474ZF | Newark Electronics |
Supercapacitor, EDLC, 0.47 F, 11 V, -20%, +80%, Radial Leaded | Avnet America |
CAP, 0.47F, 11V, SUPER CAP, RADIAL | element14 |
Where can I find additional details, specifications and documents for a FS1A474ZF?
Additional datasheets, footprints and schematics for FS1A474ZF are listed on our Part Details page. You can also find images and similar parts to FS1A474ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS1A474ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS1A474ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS1A474ZF fall under?
The FS1A474ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FS1A474ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS1A474ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FS1A474ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS1A474ZF have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FS1A474ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS1A474ZF often in real-time on the comparison pages.
What if I can't find stock of FS1A474ZF?
You can fill out our help required form which you can use to request a quote for FS1A474ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.