Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flow Rate | - |
---|---|
Flow Rate Max | - |
Pressure Max | - |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Accuracy % | - |
Port Size | 15mm |
Product Range | - |
Sensor, Liquid Flow, 3L/Min, Copper. | Newark Electronics |
SENSOR, LIQUID FLOW, 3L/MIN, COPPER. | element14 |
Where can I find additional details, specifications and documents for a FS-90/1?
Additional datasheets, footprints and schematics for FS-90/1 are listed on our Part Details page. You can also find images and similar parts to FS-90/1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS-90/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS-90/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS-90/1 fall under?
The FS-90/1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FS-90/1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS-90/1 you can contact the distributor directly for product support, shipping queries etc.
Is the FS-90/1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS-90/1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FS-90/1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS-90/1 often in real-time on the comparison pages.
What if I can't find stock of FS-90/1?
You can fill out our help required form which you can use to request a quote for FS-90/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.