Status: | Unknown |
---|---|
Series: | FS-10 |
RoHS: | Unknown |
Flow Rate | - |
---|---|
Flow Rate Max | 0.5l/min |
Pressure Max | 10bar |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Accuracy % | - |
Port Size | 15mm |
Product Range | FS-10 |
Sensor, Air Flow, 10Bar, 0.5L/Min | Newark Electronics |
FLOW SWITCH, 15MM, 0.5L/MIN, 10BAR. | element14 |
Where can I find additional details, specifications and documents for a FS-10?
Additional datasheets, footprints and schematics for FS-10 are listed on our Part Details page. You can also find images and similar parts to FS-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS-10 fall under?
The FS-10 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FS-10 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS-10 you can contact the distributor directly for product support, shipping queries etc.
Is the FS-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS-10 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FS-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS-10 often in real-time on the comparison pages.
What if I can't find stock of FS-10?
You can fill out our help required form which you can use to request a quote for FS-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.