Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flow Rate | - |
---|---|
Flow Rate Max | - |
Pressure Max | 10bar |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Accuracy % | - |
Port Size | 22mm |
Product Range | - |
Connection Size | 22mm |
Contact Configuration | SPST |
Contact Current AC Max | 1A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 300VDC |
External Length / Height | 112.5mm |
Flammability Rating | UL 94-HB |
Lead Length | 1m |
Material | Brass |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
Output Power Max | 15W |
Power Rating | 15W |
Switch Point | 1l/min |
Switching Current DC Max | 1A |
Flow Switch, Brass, Dc. | Newark Electronics |
FLOW SWITCH, BRASS, DC. | element14 |
Where can I find additional details, specifications and documents for a FS-06?
Additional datasheets, footprints and schematics for FS-06 are listed on our Part Details page. You can also find images and similar parts to FS-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS-06 fall under?
The FS-06 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FS-06 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FS-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS-06 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FS-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS-06 often in real-time on the comparison pages.
What if I can't find stock of FS-06?
You can fill out our help required form which you can use to request a quote for FS-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.