Status: | Unknown |
---|---|
Series: | FRN Series |
RoHS: | Unknown |
Prices starting from US$0.0288
Resistance | 2.2ohm |
---|---|
Product Range | FRN Series |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Ceramic |
Temperature Coefficient | ± 350ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 2Pins |
Resistor Mounting | Through Hole |
FRN50S fusible flame proof resistor,2R2 | RS |
Through Hole Thin Film Resistor, Frn Series, 2.2 Ohm, 500 Mw, - 5%, 250 V, Axial Leaded |Neohm Te Connectivity FRN50J2R2/S | Newark Electronics |
Resistor, Thin Film, Res 2.2 Ohms, Pwr-Rtg 0.5 W, Tol 5%, Axial | TE Connectivity FRN50J2R2/S | RS Americas |
Special Order: FRN50 5% 2R2 (S) Through-Hole Resistor | Part Number: FRN50J2R2/S | Internal Number: 1625879-8 | TE Connectivity | TE Store |
RES, 2R2, 5%, 500MW, AXIAL, CERAMIC | Farnell |
Res Thin Film 2.2 Ohm 5% 1/2W ±350ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
Where can I find additional details, specifications and documents for a FRN50J2R2/S?
Additional datasheets, footprints and schematics for FRN50J2R2/S are listed on our Part Details page. You can also find images and similar parts to FRN50J2R2/S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRN50J2R2/S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRN50J2R2/S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRN50J2R2/S fall under?
The FRN50J2R2/S is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to FRN50J2R2/S when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRN50J2R2/S you can contact the distributor directly for product support, shipping queries etc.
Is the FRN50J2R2/S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRN50J2R2/S have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TE Store have stock available or on a lead time for FRN50J2R2/S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRN50J2R2/S often in real-time on the comparison pages.
What if I can't find stock of FRN50J2R2/S?
You can fill out our help required form which you can use to request a quote for FRN50J2R2/S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.