Status: | Unknown |
---|---|
Series: | FRN Series |
RoHS: | Unknown |
Prices starting from US$0.0267
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0334
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
12,466
in stock
|
Buy Now | |
element14
from US$0.0309
|
12,466
in stock
|
Buy Now | |
Farnell
from US$0.0267
|
12,466
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.17
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Resistance | 1kohm |
---|---|
Product Range | FRN Series |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Ceramic |
Temperature Coefficient | ± 350ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 2Pins |
Resistor Mounting | Through Hole |
Resistor, Thin Film, 1K, 5%, Axial | Newark Electronics |
RES, 1K, 5%, 500MW, AXIAL, CERAMIC | element14 |
FRN50S fusible flame proof resistor,1K0 | RS |
FRN50S Series Axial Metal Strip Resistor 1kOhms +/-5% 0.5W +/-350ppm/degC | TE Connectivity FRN50J1K0/S | RS Americas |
Special Order: FRN50 5% 1K0 (S) Through-Hole Resistor | Part Number: FRN50J1K0/S | Internal Number: 1625879-3 | TE Connectivity | TE Store |
Resistor, 1 kOhm, ± 5%, 500 mW, Axial Leaded, Thin Film, Fusible Flame Proof | Avnet America |
Where can I find additional details, specifications and documents for a FRN50J1K0/S?
Additional datasheets, footprints and schematics for FRN50J1K0/S are listed on our Part Details page. You can also find images and similar parts to FRN50J1K0/S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRN50J1K0/S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRN50J1K0/S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRN50J1K0/S fall under?
The FRN50J1K0/S is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to FRN50J1K0/S when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRN50J1K0/S you can contact the distributor directly for product support, shipping queries etc.
Is the FRN50J1K0/S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRN50J1K0/S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for FRN50J1K0/S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRN50J1K0/S often in real-time on the comparison pages.
What if I can't find stock of FRN50J1K0/S?
You can fill out our help required form which you can use to request a quote for FRN50J1K0/S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.