Status: | Unknown |
---|---|
Series: | FRN Series |
RoHS: | Unknown |
Prices starting from US$0.0285
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0354 |
1,540
|
Buy Now | |
Rapid Electronics | US$0.0324 |
4,000
|
Buy Now | |
Chip One Stop | US$0.0341 |
4,000
|
Buy Now | |
Newark Electronics | US$0.0410 |
942
|
Buy Now | |
element14 | US$0.0311 |
942
|
Buy Now | |
Farnell | US$0.0303 |
942
|
Buy Now | |
Avnet America | US$0.0285 |
-
|
Buy Now | |
RS Americas | US$0.0370 |
-
|
Buy Now |
Resistance | 0.47ohm |
---|---|
Product Range | FRN Series |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Ceramic |
Temperature Coefficient | ± 350ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 2Pins |
Resistor Mounting | Through Hole |
Metal Film Resistors-Through Hole FRN25 5% R47 | Rapid Electronics |
FRN25 fusible flame proof resistor,0R47 | RS |
Through Hole Thin Film Resistor, Frn Series, 0.47 Ohm, 250 Mw, - 5%, 250 V, Axial Leaded Rohs Compliant: Yes |Neohm Te Connectivity FRN25JR47 | Newark Electronics |
RES, 0R47, 5%, 250MW, AXIAL, CERAMIC | element14 |
Resistor, 470 Milliohms, ± 5%, 250 mW, Axial Leaded, Thin Film, Fusible Flame Proof | Avnet America |
Resistors Thin Film Res 0.47 Ohms Pwr-Rtg 0.25 W Tol 5% Axial Flame-Proof | TE Connectivity FRN25JR47 | RS Americas |
Where can I find additional details, specifications and documents for a FRN25JR47?
Additional datasheets, footprints and schematics for FRN25JR47 are listed on our Part Details page. You can also find images and similar parts to FRN25JR47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRN25JR47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRN25JR47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRN25JR47 fall under?
The FRN25JR47 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to FRN25JR47 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRN25JR47 you can contact the distributor directly for product support, shipping queries etc.
Is the FRN25JR47 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRN25JR47 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for FRN25JR47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRN25JR47 often in real-time on the comparison pages.
What if I can't find stock of FRN25JR47?
You can fill out our help required form which you can use to request a quote for FRN25JR47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.