Status: | Unknown |
---|---|
Series: | FRN Series |
RoHS: | Unknown |
Prices starting from US$0.0274
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0349
|
16,510
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
5,020
in stock
|
Buy Now | |
element14
from US$0.0294
|
5,020
in stock
|
Buy Now | |
Farnell
from US$0.0274
|
5,020
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0320
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0333
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.0285
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now |
Resistance | 0.22ohm |
---|---|
Product Range | FRN Series |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Ceramic |
Temperature Coefficient | ± 350ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Pins | 2Pins |
Resistor Mounting | Through Hole |
FRN25 fusible flame proof resistor,0R22 | RS |
Res, Thin Film, 0R22, 5%, 250V, Axial | Newark Electronics |
RES, 0R22, 5%, 250MW, AXIAL, CERAMIC | element14 |
Metal Film Resistors-Through Hole FRN25 5% R22 | Rapid Electronics |
Resistor, 220 Milliohms, ± 5%, 250 mW, Axial Leaded, Thin Film, Fusible Flame Proof | Avnet America |
Resistor, Metal Film, Res 0.22 Ohms, Pwr-Rtg 0.25 W, Tol 5%, Axial | TE Connectivity FRN25JR22 | RS Americas |
Where can I find additional details, specifications and documents for a FRN25JR22?
Additional datasheets, footprints and schematics for FRN25JR22 are listed on our Part Details page. You can also find images and similar parts to FRN25JR22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRN25JR22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRN25JR22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRN25JR22 fall under?
The FRN25JR22 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to FRN25JR22 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRN25JR22 you can contact the distributor directly for product support, shipping queries etc.
Is the FRN25JR22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRN25JR22 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for FRN25JR22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRN25JR22 often in real-time on the comparison pages.
What if I can't find stock of FRN25JR22?
You can fill out our help required form which you can use to request a quote for FRN25JR22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.