Status: | Unknown |
---|---|
Series: | FRN Series |
RoHS: | Unknown |
Prices starting from US$0.0298
Resistance | 1ohm |
---|---|
Product Range | FRN Series |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Ceramic |
Temperature Coefficient | ± 350ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Pins | 2Pins |
Resistor Mounting | Through Hole |
Through Hole Thin Film Resistor, Frn Series, 1 Ohm, 250 Mw, - 5%, 250 V, Axial Leaded Rohs Compliant: Yes |Neohm Te Connectivity FRN25J1R0 | Newark Electronics |
RES, 1R, 5%, 250MW, AXIAL, CERAMIC | element14 |
FRN25 fusible flame proof resistor,1R0 | RS |
Resistor, Metal Film, Res 1 Ohms, Pwr-Rtg 0.25 W, Tol 5%, Axial | TE Connectivity FRN25J1R0 | RS Americas |
Special Order: FRN25 5% 1R0 Through-Hole Resistor | Part Number: FRN25J1R0 | Internal Number: 1625878-4 | TE Connectivity | TE Store |
Res Thin Film 1 Ohm 5% 1/4W ±350ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
Where can I find additional details, specifications and documents for a FRN25J1R0?
Additional datasheets, footprints and schematics for FRN25J1R0 are listed on our Part Details page. You can also find images and similar parts to FRN25J1R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRN25J1R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRN25J1R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRN25J1R0 fall under?
The FRN25J1R0 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to FRN25J1R0 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRN25J1R0 you can contact the distributor directly for product support, shipping queries etc.
Is the FRN25J1R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRN25J1R0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for FRN25J1R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRN25J1R0 often in real-time on the comparison pages.
What if I can't find stock of FRN25J1R0?
You can fill out our help required form which you can use to request a quote for FRN25J1R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.