Status: | Unknown |
---|---|
Series: | FRN Series |
RoHS: | Unknown |
Prices starting from US$0.0285
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0299
|
517
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0320
|
27,867
in stock
|
Buy Now | |
Chip One Stop
from US$0.0326
|
27,867
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
27,867
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
517
in stock
|
Buy Now | |
element14
from US$0.0308
|
517
in stock
|
Buy Now | |
Avnet America
from US$0.0285
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.16
|
-
|
Buy Now |
Resistance | 10ohm |
---|---|
Product Range | FRN Series |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Ceramic |
Temperature Coefficient | ± 350ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Through Hole |
Metal Film Resistors-Through Hole FRN25 5% 10R | Rapid Electronics |
TE Connectivity - AMP Metal Film Resistor FRN25 5% 10R | Distrelec |
Through Hole Resistor, Frn Series, 10 Ohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant: Yes |Neohm Te Connectivity FRN25J10R | Newark Electronics |
RES, 10R, 5%, 250MW, AXIAL, CERAMIC | element14 |
Res Thin Film 10 Ohm 5% 1/4W ±350ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
Resistor, Metal Film, Res 10 Ohms, Pwr-Rtg 0.25 W, Tol 5%, Axial | TE Connectivity FRN25J10R | RS Americas |
Special Order: FRN25 5% 10R Through-Hole Resistor | Part Number: FRN25J10R | Internal Number: 1625878-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a FRN25J10R?
Additional datasheets, footprints and schematics for FRN25J10R are listed on our Part Details page. You can also find images and similar parts to FRN25J10R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRN25J10R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRN25J10R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRN25J10R fall under?
The FRN25J10R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to FRN25J10R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRN25J10R you can contact the distributor directly for product support, shipping queries etc.
Is the FRN25J10R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRN25J10R have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for FRN25J10R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRN25J10R often in real-time on the comparison pages.
What if I can't find stock of FRN25J10R?
You can fill out our help required form which you can use to request a quote for FRN25J10R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.