Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Size AWG Min | 22AWG |
---|---|
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.25mm² |
Terminal Type | Female Bullet |
Insulator Colour | Red |
Insulator Material | Nylon |
Terminal Material | Brass |
Bullet Diameter | 3.9mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
33AC1431 | element14 |
Term-Bowma-Crimp .157 Stud22-18 Ga |Multicomp Pro FRFNY1-156 | Newark Electronics |
Where can I find additional details, specifications and documents for a FRFNY1-156?
Additional datasheets, footprints and schematics for FRFNY1-156 are listed on our Part Details page. You can also find images and similar parts to FRFNY1-156 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRFNY1-156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRFNY1-156 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRFNY1-156 fall under?
The FRFNY1-156 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FRFNY1-156 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRFNY1-156 you can contact the distributor directly for product support, shipping queries etc.
Is the FRFNY1-156 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRFNY1-156 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FRFNY1-156.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRFNY1-156 often in real-time on the comparison pages.
What if I can't find stock of FRFNY1-156?
You can fill out our help required form which you can use to request a quote for FRFNY1-156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.