Status: | Unknown |
---|---|
Series: | FRD Series |
RoHS: | Unknown |
Product Range | FRD Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.25mm² |
Terminal Type | Female Bullet |
Insulator Colour | Red |
Insulator Material | Vinyl |
Terminal Material | Brass |
Bullet Diameter | 3.9mm |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | FRD Series |
RoHS: | Compliant |
Product Range | FRD Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.25mm² |
Terminal Type | Female Bullet |
Insulator Colour | Red |
Insulator Material | Vinyl |
RoHS Compliant | Yes |
Terminal, Female Bullet, 3.9Mm Crimp Red | Newark Electronics |
CRIMP TERMINAL, BULLET, FEMALE, RED | element14 |
Where can I find additional details, specifications and documents for a FRD1-156?
Additional datasheets, footprints and schematics for FRD1-156 are listed on our Part Details page. You can also find images and similar parts to FRD1-156 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRD1-156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRD1-156 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRD1-156 fall under?
The FRD1-156 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FRD1-156 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRD1-156 you can contact the distributor directly for product support, shipping queries etc.
Is the FRD1-156 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRD1-156 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for FRD1-156.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRD1-156 often in real-time on the comparison pages.
What if I can't find stock of FRD1-156?
You can fill out our help required form which you can use to request a quote for FRD1-156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.