Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | FR307 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 500ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins, 2 Pin |
Product Range | FR307 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 3A |
Current Ifsm | 150A |
Diode Type | Fast Recovery |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Forward Current If Max | 3A |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
DIODE, FAST, 3A, 1000V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
RoHS Compliant | Yes |
Rectifier, Single, 3A, 1Kv, Do-201Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a FR307?
Additional datasheets, footprints and schematics for FR307 are listed on our Part Details page. You can also find images and similar parts to FR307 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FR307 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FR307 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FR307 you can contact the distributor directly for product support, shipping queries etc.
Is the FR307 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for FR307 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for FR307.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FR307 often in real-time on the comparison pages.
What if I can't find stock of FR307?
You can fill out our help required form which you can use to request a quote for FR307 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.