Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0229
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
DIODE, FAST, 2A, 1000V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
RoHS Compliant | Yes |
Rectifier, Single, 2A, 1Kv, Do-204Ac | Newark Electronics |
RECTIFIER, SINGLE, 2A, 1KV, DO-204AC | Farnell |
Where can I find additional details, specifications and documents for a FR207+?
Additional datasheets, footprints and schematics for FR207+ are listed on our Part Details page. You can also find images and similar parts to FR207+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FR207+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FR207+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FR207+ fall under?
The FR207+ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FR207+ when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FR207+ you can contact the distributor directly for product support, shipping queries etc.
Is the FR207+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FR207+ have stock available?
Authorised distributors including Micros, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for FR207+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FR207+ often in real-time on the comparison pages.
What if I can't find stock of FR207+?
You can fill out our help required form which you can use to request a quote for FR207+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.