Status: | Unknown |
---|---|
Series: | FR Series |
RoHS: | Unknown |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.20
|
117
in stock
|
Buy Now | |
Rapid Electronics
from US$3.52
|
654
in stock
|
Buy Now | |
Newark Electronics
from US$4.01
|
117
in stock
|
Buy Now | |
element14
from US$3.42
|
117
in stock
|
Buy Now | |
CoreStaff
from US$3.44
|
98
in stock
|
Buy Now | |
Avnet America
from US$3.94
|
-
|
Buy Now | |
TTI Europe
from US$2.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FR Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 5.08mm |
Lifetime @ Temperature | 1000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
ESR | 100ohm |
Capacitor Case Style | Can |
Diameter | 16.5mm |
Height | 21.5mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Electric Double Layer 5.5V 80% +Tol | Rapid Electronics |
SUPERCAPACITOR, 0.47F, 5.5V, CAN | Farnell |
Cap, 0.47F, 5.5V, Super Cap, Radial | Newark Electronics |
CAP, 0.47F, 5.5V, SUPER CAP, RADIAL | element14 |
Supercapacitor, EDLC, 0.47 F, 5.5 V, -20%, +80%, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a FR0H474ZF?
Additional datasheets, footprints and schematics for FR0H474ZF are listed on our Part Details page. You can also find images and similar parts to FR0H474ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FR0H474ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FR0H474ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FR0H474ZF fall under?
The FR0H474ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FR0H474ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FR0H474ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FR0H474ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FR0H474ZF have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, element14 and CoreStaff have stock available or on a lead time for FR0H474ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FR0H474ZF often in real-time on the comparison pages.
What if I can't find stock of FR0H474ZF?
You can fill out our help required form which you can use to request a quote for FR0H474ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.