FQT5P10TF MOSFETs by ON Semiconductor

P-Channel QFET® MOSFET -100V, -1.0A, 1.05Ω

Status: Active
Series: FQT5P10
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This P-Channel enhancement mode power MOSFET is produced using ON Semiconductor Semiconductor’s proprietary planar stripe and DMOS technology. This advanced MOSFET technology has been especially tailored to reduce on-state resistance, and to provide superior switching performance and high avalanche energy strength. These devices are suitable for switched mode power supplies, audio amplifier, DC motor control, and variable switching power applications.

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for RS
RS
from US$0.26
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.27
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
-
Buy Now
Logo for element14
element14
from US$0.25
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.23
-
Buy Now
Logo for Distrelec
Distrelec
from US$1.00
-
Buy Now
Logo for Farnell
Farnell
from US$0.26
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

-1.0A, -100V, RDS(on) = 1.05Ω(Max.) @VGS = -10 V, ID = -0.5A
Low gate charge ( Typ. 6.3nC)
Low Crss ( Typ. 18pF)
100% avalanche tested
Applications
Other Industrial

Specifications

Description FQT5P10
Compliance Pb-free
Channel Polarity P-Channel
Configuration Single
V(BR)DSS Min (V) -100
VGS Max (V) ±30
VGS(th) Max (V) -4
ID Max (A) -1
PD Max (W) 2
RDS(on) Max @ VGS = 2.5 V (mΩ) -
RDS(on) Max @ VGS = 4.5 V (mΩ) -
RDS(on) Max @ VGS = 10 V (mΩ) 1050
Qg Typ @ VGS = 4.5 V (nC) -
Qg Typ @ VGS = 10 V (nC) 6.3
Ciss Typ (pF) 190
Package Type SOT-223-4 / TO-261-4

Alternative Descriptions

MOSFET P-Channel 100V 1A SOT223 | RS
P Channel Mosfet, -100V, 1A Sot-223, Full Reel | Newark Electronics
P-Channel 100 V 1.05 Ohm Surface Mount Mosfet - SOT-223 | Future Electronics
Trans MOSFET P-CH 100V 1A 4-Pin(3+Tab) SOT-223 T/R | Avnet America
onsemi MOSFET, P-Channel, -100V, -1A, SOT-223 | Distrelec
MOSFET, P CH, -100V, -1A, SOT-223 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FQT5P10TF?

Additional datasheets, footprints and schematics for FQT5P10TF are listed on our Part Details page. You can also find images and similar parts to FQT5P10TF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FQT5P10TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQT5P10TF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FQT5P10TF fall under?

The FQT5P10TF is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to FQT5P10TF when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FQT5P10TF you can contact the distributor directly for product support, shipping queries etc.

Is the FQT5P10TF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FQT5P10TF have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FQT5P10TF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FQT5P10TF often in real-time on the comparison pages.

What if I can't find stock of FQT5P10TF?

You can fill out our help required form which you can use to request a quote for FQT5P10TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay