Status: | Active |
---|---|
Series: | FQT1N80 |
RoHS: | Compliant |
0.2A, 800V, RDS(on) = 15.5Ω(Typ.) @VGS = 10 V, ID = 0.1A |
Low gate charge ( Typ. 5.5nC) |
Low Crss ( Typ. 2.7pF) |
100% avalanche tested |
RoHS compliant |
Applications |
---|
Lighting |
Description | FQT1N80 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 800 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 0.2 |
PD Max (W) | 2.1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 20000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 5.5 |
Ciss Typ (pF) | 150 |
Package Type | SOT-223-4 / TO-261-4 |
Mosfet, N-Ch, 800V, 0.2A, Sot-223-3 | Newark Electronics |
MOSFET 800V 0.2A 20Ohm N-Channel | Future Electronics |
Trans MOSFET N-CH 800V 0.2A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
MOSFET, N-CH, 800V, 0.2A, SOT-223-3 | element14 |
Where can I find additional details, specifications and documents for a FQT1N80TF-WS?
Additional datasheets, footprints and schematics for FQT1N80TF-WS are listed on our Part Details page. You can also find images and similar parts to FQT1N80TF-WS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQT1N80TF-WS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQT1N80TF-WS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQT1N80TF-WS fall under?
The FQT1N80TF-WS is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQT1N80TF-WS when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQT1N80TF-WS you can contact the distributor directly for product support, shipping queries etc.
Is the FQT1N80TF-WS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQT1N80TF-WS have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FQT1N80TF-WS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQT1N80TF-WS often in real-time on the comparison pages.
What if I can't find stock of FQT1N80TF-WS?
You can fill out our help required form which you can use to request a quote for FQT1N80TF-WS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.