Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
40,000
in stock
|
Buy Now | |
element14
from US$0.25
|
10,715
in stock
|
Buy Now | |
Farnell
from US$0.25
|
6,715
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
4,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.2A, 600V, RDS(on) = 9.3Ω(Typ.) @VGS = 10 V, ID = 0.1A |
Low gate charge ( Typ. 4.8nC) |
Low Crss ( Typ. 3.5pF) |
100% avalanche tested |
RoHS compliant |
Benefits |
---|
. |
Applications |
---|
Computiong |
Industrial |
LED Lighting / Ballast |
End Products |
---|
Consumer |
Notebook / Desktop computer |
Adapter |
Description | FQT1N60CTF-WS |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4 |
ID Max (A) | 0.2 |
PD Max (W) | 2.1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 11500 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 4.8 |
Ciss Typ (pF) | 130 |
Package Type | SOT-223-4 / TO-261-4 |
Qfc 600V 11.5Ohm Sot223 Rohs Compliant: Yes |Onsemi FQT1N60CTF-WS | Newark Electronics |
Trans MOSFET N-CH 600V 0.2A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
MOSFET, N-CH, 600V, 0.2A, SOT-223-3 | element14 |
N-Channel 600 V 11.5 Ohm Surface Mount Mosfet - SOT-223 | Future Electronics |
ON Semiconductor, FQT1N60CTF-WS | RS |
Where can I find additional details, specifications and documents for a FQT1N60CTF-WS?
Additional datasheets, footprints and schematics for FQT1N60CTF-WS are listed on our Part Details page. You can also find images and similar parts to FQT1N60CTF-WS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQT1N60CTF-WS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQT1N60CTF-WS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQT1N60CTF-WS fall under?
The FQT1N60CTF-WS is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQT1N60CTF-WS when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQT1N60CTF-WS you can contact the distributor directly for product support, shipping queries etc.
Is the FQT1N60CTF-WS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQT1N60CTF-WS have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for FQT1N60CTF-WS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQT1N60CTF-WS often in real-time on the comparison pages.
What if I can't find stock of FQT1N60CTF-WS?
You can fill out our help required form which you can use to request a quote for FQT1N60CTF-WS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.