Status: | Active |
---|---|
Series: | FQS4903 |
RoHS: | Compliant |
0.37A, 500V, RDS(on) = 6.2Ω(Max.) @VGS = 10 V, ID = 0.185A |
Low gate charge ( Typ. 6.3nC) |
Low Crss ( Typ. 4.5pF) |
100% avalanche tested |
Applications |
---|
Lighting |
Description | FQS4903 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 500 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4 |
ID Max (A) | 0.37 |
PD Max (W) | 2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=6200 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 6.3 |
Ciss Typ (pF) | 155 |
Package Type | SOIC-8 |
Transistor MOSFET Array Dual N-CH 500V 0.37A 8-Pin SOIC T/R | Avnet America |
MOSFET, DUAL, NN, SO-8 | element14 |
Mosfet, Dual, Nn, So-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a FQS4903TF?
Additional datasheets, footprints and schematics for FQS4903TF are listed on our Part Details page. You can also find images and similar parts to FQS4903TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQS4903TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQS4903TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQS4903TF fall under?
The FQS4903TF is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQS4903TF when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQS4903TF you can contact the distributor directly for product support, shipping queries etc.
Is the FQS4903TF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQS4903TF have stock available?
Authorised distributors including Chip One Stop, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for FQS4903TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQS4903TF often in real-time on the comparison pages.
What if I can't find stock of FQS4903TF?
You can fill out our help required form which you can use to request a quote for FQS4903TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.