Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
-6A, -250V, RDS(on) = 0.62Ω(Max.) @VGS = -10 V, ID = -3A |
Low gate charge ( Typ. 29nC) |
Low Crss ( Typ. 27pF) |
100% avalanche tested |
Applications |
---|
Other Audio & Video |
Description | FQPF9P25 |
---|---|
Compliance | Pb-free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -250 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | -5 |
ID Max (A) | -6 |
PD Max (W) | 50 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 620 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 29 |
Ciss Typ (pF) | 910 |
Package Type | TO-220-3 FullPak |
MOSFET, Fairchild, FQPF9P25 | RS |
Qf -250V 620Mohm To220F Rohs Compliant: Yes |Onsemi FQPF9P25 | Newark Electronics |
MOSFET, P-CH, -250V, -6A, TO-220F-3 | element14 |
Where can I find additional details, specifications and documents for a FQPF9P25?
Additional datasheets, footprints and schematics for FQPF9P25 are listed on our Part Details page. You can also find images and similar parts to FQPF9P25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQPF9P25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQPF9P25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQPF9P25 fall under?
The FQPF9P25 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQPF9P25 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQPF9P25 you can contact the distributor directly for product support, shipping queries etc.
Is the FQPF9P25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQPF9P25 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FQPF9P25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQPF9P25 often in real-time on the comparison pages.
What if I can't find stock of FQPF9P25?
You can fill out our help required form which you can use to request a quote for FQPF9P25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.