Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.7ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 44W |
Transistor Case Style | TO-220F |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Transistor Mosfets Rohs Compliant: Yes |Onsemi FQPF9N50CF | Newark Electronics |
MOSFET, Fairchild, FQPF9N50CF | RS |
Where can I find additional details, specifications and documents for a FQPF9N50CF?
Additional datasheets, footprints and schematics for FQPF9N50CF are listed on our Part Details page. You can also find images and similar parts to FQPF9N50CF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQPF9N50CF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQPF9N50CF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQPF9N50CF fall under?
The FQPF9N50CF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQPF9N50CF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQPF9N50CF you can contact the distributor directly for product support, shipping queries etc.
Is the FQPF9N50CF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQPF9N50CF have stock available?
Authorised distributors including Farnell, element14, Newark Electronics and RS have stock available or on a lead time for FQPF9N50CF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQPF9N50CF often in real-time on the comparison pages.
What if I can't find stock of FQPF9N50CF?
You can fill out our help required form which you can use to request a quote for FQPF9N50CF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.