Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 3.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 47W |
Transistor Case Style | TO-220F |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
MOSFET, N-CH, 900V, 4A, TO-220F-3 | element14 |
Mosfet, N-Ch, 900V, 4A, To-220F-3 | Newark Electronics |
Trans MOSFET N-CH 900V 4A 3-Pin(3+Tab) TO-220F Rail | Avnet America |
Where can I find additional details, specifications and documents for a FQPF4N90C?
Additional datasheets, footprints and schematics for FQPF4N90C are listed on our Part Details page. You can also find images and similar parts to FQPF4N90C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQPF4N90C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQPF4N90C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQPF4N90C fall under?
The FQPF4N90C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQPF4N90C when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQPF4N90C you can contact the distributor directly for product support, shipping queries etc.
Is the FQPF4N90C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQPF4N90C have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for FQPF4N90C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQPF4N90C often in real-time on the comparison pages.
What if I can't find stock of FQPF4N90C?
You can fill out our help required form which you can use to request a quote for FQPF4N90C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.