Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
2A, 600V, RDS(on) = 4.7Ω(Max.) @VGS = 10 V, ID = 1A |
Low gate charge ( Typ. 8.5nC) |
Low Crss ( Typ. 4.3pF) |
100% avalanche tested |
Applications |
---|
Lighting |
Description | FQPF2N60C |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4 |
ID Max (A) | 2 |
PD Max (W) | 23 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 4700 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 8.5 |
Ciss Typ (pF) | 180 |
Package Type | TO-220-3 FullPak |
MOSFET, N, TO-220F | element14 |
Mosfet, N, To-220F | Newark Electronics |
Where can I find additional details, specifications and documents for a FQPF2N60C?
Additional datasheets, footprints and schematics for FQPF2N60C are listed on our Part Details page. You can also find images and similar parts to FQPF2N60C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQPF2N60C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQPF2N60C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQPF2N60C fall under?
The FQPF2N60C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQPF2N60C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQPF2N60C you can contact the distributor directly for product support, shipping queries etc.
Is the FQPF2N60C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQPF2N60C have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FQPF2N60C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQPF2N60C often in real-time on the comparison pages.
What if I can't find stock of FQPF2N60C?
You can fill out our help required form which you can use to request a quote for FQPF2N60C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.