Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.43
|
-
|
Buy Now | |
Future Electronics
from US$1.40
|
-
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
Avnet Asia
from US$1.42
|
-
|
Buy Now | |
Schukat Electronic
from US$2.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
13A, 500V, RDS(on) = 540mΩ(Max.) @VGS = 10 V, ID = 6.5A |
Low gate charge ( Typ. 43nC) |
Low Crss ( Typ. 20pF) |
100% avalanche tested |
Fast recovery body diode (Typ. 100ns) |
Applications |
---|
LCD TV |
Desktop PC |
End Products |
---|
PDP TV |
AC-DC Merchant Power Supply - Desktop PC |
Description | FQPF13N50CF |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 500 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4 |
ID Max (A) | 13 |
PD Max (W) | 48 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 540 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 43 |
Ciss Typ (pF) | 1580 |
Package Type | TO-220-3 FullPak |
Qfc 500V 540Mohm F To220F/Tube |Onsemi FQPF13N50CF | Newark Electronics |
N-Channel 500 V 0.54 Ohm Flange Mount Mosfet - TO-220F | Future Electronics |
Trans MOSFET N-CH 500V 13A 3-Pin(3+Tab) TO-220F Rail | Avnet America |
N-Ch 500V 13A 48W 0,54R TO220-Fullpak | Schukat Electronic |
MOSFET, N-CH, 500V, 13A, TO-220F-3 | Farnell |
Where can I find additional details, specifications and documents for a FQPF13N50CF?
Additional datasheets, footprints and schematics for FQPF13N50CF are listed on our Part Details page. You can also find images and similar parts to FQPF13N50CF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQPF13N50CF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQPF13N50CF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQPF13N50CF fall under?
The FQPF13N50CF is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQPF13N50CF when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQPF13N50CF you can contact the distributor directly for product support, shipping queries etc.
Is the FQPF13N50CF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQPF13N50CF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Schukat Electronic have stock available or on a lead time for FQPF13N50CF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQPF13N50CF often in real-time on the comparison pages.
What if I can't find stock of FQPF13N50CF?
You can fill out our help required form which you can use to request a quote for FQPF13N50CF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.