Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.32
|
No stock
|
Buy Now | |
element14
from US$2.00
|
885
in stock
|
Buy Now | |
Farnell
from US$1.92
|
885
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
-
|
Buy Now | |
Future Electronics
from US$1.88
|
-
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
8A, 900V, RDS(on) = 1.4Ω(Max.) @VGS = 10 V, ID = 4A |
Low gate charge ( Typ. 45nC) |
Low Crss ( Typ. 14pF) |
100% avalanche tested |
Applications |
---|
Lighting |
Description | FQP9N90C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 900 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 8 |
PD Max (W) | 205 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 1400 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 45 |
Ciss Typ (pF) | 2100 |
Package Type | TO-220-3 |
MOSFET, N, TO-220 | element14 |
MOSFET N-Channel 900V 8A TO220AB | RS |
N Channel Mosfet, 900V, 8A, To-220 | Newark Electronics |
N-Channel 900 V 1.4 Ohm Flange Mount Mosfet - TO-220-3 | Future Electronics |
Trans MOSFET N-CH 900V 8A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Where can I find additional details, specifications and documents for a FQP9N90C?
Additional datasheets, footprints and schematics for FQP9N90C are listed on our Part Details page. You can also find images and similar parts to FQP9N90C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP9N90C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP9N90C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP9N90C fall under?
The FQP9N90C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQP9N90C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP9N90C you can contact the distributor directly for product support, shipping queries etc.
Is the FQP9N90C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQP9N90C have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for FQP9N90C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP9N90C often in real-time on the comparison pages.
What if I can't find stock of FQP9N90C?
You can fill out our help required form which you can use to request a quote for FQP9N90C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.