Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 300V |
On Resistance Rds(on) | 0.35ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
No. of Pins | 3Pins |
MISCELLANEOUS MOSFETS | Farnell |
Qf 300V 520Mohm To220 Rohs Compliant: Yes |Onsemi FQP9N30 | Newark Electronics |
Where can I find additional details, specifications and documents for a FQP9N30?
Additional datasheets, footprints and schematics for FQP9N30 are listed on our Part Details page. You can also find images and similar parts to FQP9N30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP9N30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP9N30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP9N30 fall under?
The FQP9N30 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQP9N30 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP9N30 you can contact the distributor directly for product support, shipping queries etc.
Is the FQP9N30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQP9N30 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for FQP9N30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP9N30 often in real-time on the comparison pages.
What if I can't find stock of FQP9N30?
You can fill out our help required form which you can use to request a quote for FQP9N30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.