Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
6.6A, 800V, RDS(on) = 1.9Ω(Max.) @VGS = 10 V, ID = 3.3A |
Low gate charge ( Typ. 27nC) |
Low Crss ( Typ. 10pF) |
100% avalanche tested |
Applications |
---|
Desktop PC |
End Products |
---|
AC-DC Merchant Power Supply - Desktop PC |
Description | FQP7N80C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 800 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 6.6 |
PD Max (W) | 167 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 1900 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 27 |
Ciss Typ (pF) | 1290 |
Package Type | TO-220-3 |
MOSFET, N, TO-220 | element14 |
Transistor,mosfet,n-Channel,800V V(Br)Dss,6.6A I(D),to-220 Rohs Compliant: Yes |Onsemi FQP7N80C | Newark Electronics |
Trans MOSFET N-CH 800V 6.6A 3-Pin(3+Tab) TO-220AB Rail | Avnet Asia |
Where can I find additional details, specifications and documents for a FQP7N80C?
Additional datasheets, footprints and schematics for FQP7N80C are listed on our Part Details page. You can also find images and similar parts to FQP7N80C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP7N80C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP7N80C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP7N80C fall under?
The FQP7N80C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQP7N80C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP7N80C you can contact the distributor directly for product support, shipping queries etc.
Is the FQP7N80C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQP7N80C have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Asia and Avnet Silica have stock available or on a lead time for FQP7N80C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP7N80C often in real-time on the comparison pages.
What if I can't find stock of FQP7N80C?
You can fill out our help required form which you can use to request a quote for FQP7N80C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.