Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 1.93ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 167W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Current Id Max | 6A |
Current Temperature | 25°C |
External Length / Height | 4.83mm |
External Width | 10.67mm |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
On State Resistance Max | 2.3ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 24A |
Termination Type | Through Hole |
Voltage Vds Typ | 900V |
Voltage Vgs Max | 5V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 5V |
Power Mosfet, N Channel, 6 A, 900 V, 1.93 Ohm, 10 V, 5 V Rohs Compliant: Yes |Onsemi FQP6N90C | Newark Electronics |
Where can I find additional details, specifications and documents for a FQP6N90C?
Additional datasheets, footprints and schematics for FQP6N90C are listed on our Part Details page. You can also find images and similar parts to FQP6N90C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP6N90C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP6N90C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP6N90C fall under?
The FQP6N90C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQP6N90C when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP6N90C you can contact the distributor directly for product support, shipping queries etc.
Is the FQP6N90C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQP6N90C have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for FQP6N90C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP6N90C often in real-time on the comparison pages.
What if I can't find stock of FQP6N90C?
You can fill out our help required form which you can use to request a quote for FQP6N90C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.