Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.93
|
No stock
|
Buy Now | |
Future Electronics
from US$0.99
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
271
in stock
|
Buy Now | |
Chip One Stop
from US$1.70
|
30
in stock
|
Buy Now | |
Avnet Silica
-
|
700
in stock
|
Buy Now | |
EBV Elektronik
-
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
element14
from US$1.76
|
-
|
Buy Now | |
Avnet Asia
from US$0.92
|
-
|
Buy Now | |
Farnell
from US$1.03
|
-
|
Buy Now |
5.5A, 800V, RDS(on) = 2.5Ω(Max.) @VGS = 10 V, ID = 2.75A |
Low gate charge ( Typ. 21nC) |
Low Crss ( Typ. 8pF) |
100% avalanche tested |
Applications |
---|
Other Industrial |
Description | FQP6N80C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 800 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 5.5 |
PD Max (W) | 158 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 2500 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 21 |
Ciss Typ (pF) | 1010 |
Package Type | TO-220-3 |
N-Channel 800 V 2.5 Ohm Through Hole Mosfet - TO-220 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 800V 5.5A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
MOSFET N-Channel 800V 5.5A TO220AB | RS |
Transistor,mosfet,n-Channel,800V V(Br)Dss,5.5A I(D),to-220Ab Rohs Compliant: Yes |Onsemi FQP6N80C | Newark Electronics |
MOSFET, N, TO-220 | Farnell |
Where can I find additional details, specifications and documents for a FQP6N80C?
Additional datasheets, footprints and schematics for FQP6N80C are listed on our Part Details page. You can also find images and similar parts to FQP6N80C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP6N80C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP6N80C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP6N80C fall under?
The FQP6N80C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQP6N80C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP6N80C you can contact the distributor directly for product support, shipping queries etc.
Is the FQP6N80C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQP6N80C have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Chip One Stop, Avnet Silica and EBV Elektronik have stock available or on a lead time for FQP6N80C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP6N80C often in real-time on the comparison pages.
What if I can't find stock of FQP6N80C?
You can fill out our help required form which you can use to request a quote for FQP6N80C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.