Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.5A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 100W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
MOSFET N-Channel 600V 4.5A TO220AB | RS |
Power Mosfet, N Channel, 4.5 A, 600 V, 2 Ohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi FQP5N60C | Newark Electronics |
Where can I find additional details, specifications and documents for a FQP5N60C?
Additional datasheets, footprints and schematics for FQP5N60C are listed on our Part Details page. You can also find images and similar parts to FQP5N60C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP5N60C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP5N60C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP5N60C fall under?
The FQP5N60C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQP5N60C when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP5N60C you can contact the distributor directly for product support, shipping queries etc.
Is the FQP5N60C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQP5N60C have stock available?
Authorised distributors including RS, Farnell, Micros, Newark Electronics and element14 have stock available or on a lead time for FQP5N60C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP5N60C often in real-time on the comparison pages.
What if I can't find stock of FQP5N60C?
You can fill out our help required form which you can use to request a quote for FQP5N60C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.