Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.56
|
No stock
|
Buy Now | |
RS
from US$2.91
|
-
|
Buy Now | |
Newark Electronics
from US$2.13
|
-
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
RS Americas
from US$2.98
|
-
|
Buy Now | |
element14
from US$1.80
|
-
|
Buy Now | |
Avnet Asia
from US$1.58
|
-
|
Buy Now | |
Farnell
from US$1.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-47A, -60V, RDS(on) = 26mΩ(Max.) @VGS = -10 V, ID = -23.5A |
Low gate charge ( Typ. 84nC) |
Low Crss ( Typ. 320pF) |
100% avalanche tested |
175°C maximum junction temperature rating |
Applications |
---|
Other Audio & Video |
Description | FQP47P06 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | -4 |
ID Max (A) | -47 |
PD Max (W) | 160 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 26 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 84 |
Ciss Typ (pF) | 2800 |
Package Type | TO-220-3 |
MOSFET P-Channel 60V 47A TO220AB | RS |
P Channel Mosfet, -60V, 47A, To-220 | Newark Electronics |
P-Channel 60 V 26 mOhm Through Hole QFET Mosfet - TO-220 | Future Electronics |
Trans MOSFET P-CH 60V 47A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Transistor, P-channel, QFET MOSFET, -60V, -47A, 26 mOhm, 175C max, TO-220-3LD | ON Semiconductor FQP47P06 | RS Americas |
MOSFET, P-CHANNEL, -60V, -47A, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a FQP47P06?
Additional datasheets, footprints and schematics for FQP47P06 are listed on our Part Details page. You can also find images and similar parts to FQP47P06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP47P06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP47P06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP47P06 fall under?
The FQP47P06 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQP47P06 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP47P06 you can contact the distributor directly for product support, shipping queries etc.
Is the FQP47P06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQP47P06 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for FQP47P06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP47P06 often in real-time on the comparison pages.
What if I can't find stock of FQP47P06?
You can fill out our help required form which you can use to request a quote for FQP47P06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.