Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.62
|
786
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
15,060
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
786
in stock
|
Buy Now | |
element14
from US$1.71
|
786
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
Avnet Asia
from US$1.07
|
-
|
Buy Now | |
Schukat Electronic
from US$1.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
45A, 150V, RDS(on) = 40mΩ(Max.) @VGS = 10 V, ID = 22.5A |
Low gate charge ( Typ. 72nC) |
Low Crss ( Typ. 135pF) |
100% avalanche tested |
175°C maximum junction temperature rating |
Applications |
---|
Other Industrial |
Description | FQP45N15V2 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | 4 |
ID Max (A) | 45 |
PD Max (W) | 220 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 40 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 72 |
Ciss Typ (pF) | 2330 |
Package Type | TO-220-3 |
Single N-Channel 150 V 0.04 Ohm 94 nC 220 W DMOS Flange Mount Mosfet - TO-220-3 | Future Electronics |
Mosfet, N, To-220 | Newark Electronics |
MOSFET, N, TO-220 | element14 |
Trans MOSFET N-CH 150V 45A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
N-Ch 150V 45A 220W 0,04R TO220 | Schukat Electronic |
Where can I find additional details, specifications and documents for a FQP45N15V2?
Additional datasheets, footprints and schematics for FQP45N15V2 are listed on our Part Details page. You can also find images and similar parts to FQP45N15V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP45N15V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP45N15V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP45N15V2 fall under?
The FQP45N15V2 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQP45N15V2 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP45N15V2 you can contact the distributor directly for product support, shipping queries etc.
Is the FQP45N15V2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQP45N15V2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FQP45N15V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP45N15V2 often in real-time on the comparison pages.
What if I can't find stock of FQP45N15V2?
You can fill out our help required form which you can use to request a quote for FQP45N15V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.