Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
21A, 300V, RDS(on) = 160mΩ(Max.) @VGS = 10 V, ID = 10.5A |
Low gate charge ( Typ. 47nC) |
Low Crss ( Typ. 40pF) |
100% avalanche tested |
Applications |
---|
Other Audio & Video |
Description | FQP22N30 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 300 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 21 |
PD Max (W) | 170 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 160 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 47 |
Ciss Typ (pF) | 1700 |
Package Type | TO-220-3 |
MOSFET N-Channel 300V 21A TO220AB | RS |
Qf 300V 160Mohm To220 Rohs Compliant: Yes |Onsemi FQP22N30 | Newark Electronics |
MOSFET, N CH, 300V, 21A, TO220 | element14 |
Where can I find additional details, specifications and documents for a FQP22N30?
Additional datasheets, footprints and schematics for FQP22N30 are listed on our Part Details page. You can also find images and similar parts to FQP22N30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP22N30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP22N30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP22N30 fall under?
The FQP22N30 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQP22N30 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP22N30 you can contact the distributor directly for product support, shipping queries etc.
Is the FQP22N30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQP22N30 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FQP22N30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP22N30 often in real-time on the comparison pages.
What if I can't find stock of FQP22N30?
You can fill out our help required form which you can use to request a quote for FQP22N30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.